ARM® Cortex®-M3 SiM3U1xx Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
ARM Microcontrollers - MCU ARM Cortex-M3 USB 64KB TQFP64 Product overview: SIM3U146-B-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3U146-B-GQ can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 933809-SIM3U146-B-GQ
Series: SiM3U1xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 28x12b; D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Part Status: Obsolete
Family Name: SIM3U1
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Other Part Number: SIM3U146BGQ, 336-2207
IC MCU 32BIT 64KB FLASH 64TQFP
IC MCU 32BIT 64KB FLASH 64TQFP
ARM Microcontrollers - MCU ARM Cortex-32-bit 80 MHz 64 kB USB EMIF MCU
ARM® Cortex®-M3 SiM3U1xx Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-2207-ND | 685-SIM3U146-B-GQ | 933809-SIM3U146-B-GQ | SIM3U146-B-GQ | SIM3U146-B-GQ | SIM3U146-B-GQ | SIM3U146-B-GQ |
| Product Name | Microcontrollers | ARM Cortex-M 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - SIM3U146-B-GQ | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |||
| Bits | Other; A/D 28x12b; D/A 2x10b | ||||||
| RAM | 16 KB | 16 KB | 64 KB | 16 KB | 16 KB | ||
| ROM | 64 KB |