Silicon Labs USB MCU SiM3U146-B-GQ

Description
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 64 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 64-pin, 10x10, TQFP, EMIF, 2 x I2C, I2S, 3 x SPI, USB, 4 x UART
Datasheet
Description
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 64 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 64-pin, 10x10, TQFP, EMIF, 2 x I2C, I2S, 3 x SPI, USB, 4 x UART
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB MCU - SiM3U146-B-GQ - Silicon Labs
Austin, TX, USA
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 64 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 64-pin, 10x10, TQFP, EMIF, 2 x I2C, I2S, 3 x SPI, USB, 4 x UART

32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 64 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 64-pin, 10x10, TQFP, EMIF, 2 x I2C, I2S, 3 x SPI, USB, 4 x UART

Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Microcontrollers (MCU)
Product Number SiM3U146-B-GQ
Product Name USB MCU
Data Bus 32 Bit
Life Cycle Stage New
Clock Speed 80 MHz
Interrupts 16
Features Power Saving Modes
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - CG8130AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details