Silicon Labs Integrated Circuits (ICs) - Embedded - Microcontrollers SIM3U136-B-GQ

Description
Win Source Part Number: 1263554-SIM3U136-B-G Q Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SiM3U1xx Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 28x12b; D/A 2x10b Oscillator Type: Internal Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: 336-2204,SIM3U136BGQ Base Product Number: SIM3U1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1263554-SIM3U136-B-G Q Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SiM3U1xx Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 28x12b; D/A 2x10b Oscillator Type: Internal Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: 336-2204,SIM3U136BGQ Base Product Number: SIM3U1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263554-SIM3U136-B-GQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263554-SIM3U136-B-GQ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263554-SIM3U136-B-GQ
Win Source Part Number: 1263554-SIM3U136-B-G Q Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SiM3U1xx Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 28x12b; D/A 2x10b Oscillator Type: Internal Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: 336-2204,SIM3U136BGQ Base Product Number: SIM3U1 Product Status: Obsolete

Win Source Part Number: 1263554-SIM3U136-B-GQ
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SiM3U1xx
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 28x12b; D/A 2x10b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: 336-2204,SIM3U136BGQ
Base Product Number: SIM3U1
Product Status: Obsolete

Buy Now Datasheet
ARM Cortex-M 32KB Embedded Microcontroller MCU - 685-SIM3U136-B-GQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32KB Embedded Microcontroller MCU
685-SIM3U136-B-GQ
ARM Cortex-M 32KB Embedded Microcontroller MCU 685-SIM3U136-B-GQ
ARM Microcontrollers - MCU ARM Cortex-M3 USB 32KB TQFP64 Product overview: SIM3U136-B-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3U136-B-GQ can be used for catalog matching and distributor lookup.

ARM Microcontrollers - MCU ARM Cortex-M3 USB 32KB TQFP64 Product overview: SIM3U136-B-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3U136-B-GQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SIM3U136-B-GQ
ARM Microcontrollers - MCU SIM3U136-B-GQ
ARM Microcontrollers - MCU ARM Cortex-32-bit 80 MHz 32 kB USB EMIF MCU

ARM Microcontrollers - MCU ARM Cortex-32-bit 80 MHz 32 kB USB EMIF MCU

Buy Now Datasheet
Microcontrollers - SIM3U136-B-GQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SIM3U136-B-GQ
Microcontrollers SIM3U136-B-GQ
ARM® Cortex®-M3 SiM3U1xx Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M3 SiM3U1xx Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - SIM3U136-B-GQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SIM3U136-B-GQ
Embedded - Microcontrollers SIM3U136-B-GQ
IC MCU 32BIT 32KB FLASH 64TQFP

IC MCU 32BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263554-SIM3U136-B-GQ 685-SIM3U136-B-GQ SIM3U136-B-GQ SIM3U136-B-GQ SIM3U136-B-GQ
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 32KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz
RAM 32 KB 8 KB 8 KB
ROM Type Flash; FLASH
Supply Voltage 1.8 to 3.6 volts ? to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - A2C02407400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers