Silicon Labs Embedded MCU, DSP Evaluation Boards SIM3L1XXLCD-B-DK

Description
SiM3L1xx Precision32™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
SiM3L1xx Precision32™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 336-2353-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
336-2353-ND
Embedded MCU, DSP Evaluation Boards 336-2353-ND
SiM3L1xx Precision32™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

SiM3L1xx Precision32™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1018040-SIM3L1XXLCD-B-DK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1018040-SIM3L1XXLCD-B-DK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1018040-SIM3L1XXLCD-B-DK
Win Source Part Number: 1018040-SIM3L1XXLCD- B-DK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: Precision32™ Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s), Cable(s), LCD, Power Supply, USB Debug Adapter Programmer Utilized IC / Part: SiM3L1xx Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-2353,SIM3L1XXLCD BDK Base Product Number: SIM3L1 Product Status: Not For New Designs RoHS Status: Not applicable

Win Source Part Number: 1018040-SIM3L1XXLCD-B-DK
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: Precision32™
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s), Cable(s), LCD, Power Supply, USB Debug Adapter Programmer
Utilized IC / Part: SiM3L1xx
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Other Names: 336-2353,SIM3L1XXLCDBDK
Base Product Number: SIM3L1
Product Status: Not For New Designs
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - SIM3L1XXLCD-B-DK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SIM3L1XXLCD-B-DK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SIM3L1XXLCD-B-DK
SIM3L1XX EVAL BRD

SIM3L1XX EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
SIM3L1XXLCD-B-DK
Development Boards & Kits - ARM SIM3L1XXLCD-B-DK
Development Boards & Kits - ARM SiM3L1xx LCD Development Kit

Development Boards & Kits - ARM SiM3L1xx LCD Development Kit

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-2353-ND 1018040-SIM3L1XXLCD-B-DK SIM3L1XXLCD-B-DK SIM3L1XXLCD-B-DK
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM
Manufacturer SILICON LABS; Other
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TEST BOARD BBV3589-1 C.S - TB-ABF-16G+ - Mini-Circuits
Specs
Category Developement Board
View Details