Silicon Labs Microcontrollers SIM3L167-C-GLR

Description
ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 80-TFBGA (5.5x5.5)
Datasheet
Description
ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 80-TFBGA (5.5x5.5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SIM3L167-C-GLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SIM3L167-C-GLR
Microcontrollers SIM3L167-C-GLR
ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 80-TFBGA (5.5x5.5)

ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 80-TFBGA (5.5x5.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SIM3L167-C-GLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SIM3L167-C-GLR
Integrated Circuits (ICs) - Embedded - Microcontrollers SIM3L167-C-GLR
IC MCU 32BIT 256KB FLASH 80TFBGA

IC MCU 32BIT 256KB FLASH 80TFBGA

Supplier's Site
Embedded - Microcontrollers - SIM3L167-C-GLR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SIM3L167-C-GLR
Embedded - Microcontrollers SIM3L167-C-GLR
IC MCU 32BIT 256KB FLASH 80TFBGA

IC MCU 32BIT 256KB FLASH 80TFBGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SIM3L167-C-GLR SIM3L167-C-GLR SIM3L167-C-GLR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Life Cycle Stage Removed; Obsolete Removed; Obsolete
Clock Speed 50 MHz 50 MHz
RAM 32 KB 32 KB
I/O Ports 62
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details