Manufacturer: Silicon Labs
Win Source Part Number: 1249969-SIM3L166-C-G
Series: SiM3L1xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 50MHz
Package: 64-TQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 23x10/12b, D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.8 V
Family Name: SiM3L166
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): ATSAMV71J19A-AAB; NUC140RD2CN; STM32F103RBSPS;
Introduction Date: September 25, 2012
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1249969-SIM3L166-C-GQ |
| Product Name | Electrical Parts - SIM3L166-C-GQ |