Silicon Labs ARM Cortex-M 32-bit 50MHz 256KB Embedded Microcontroller MCU SIM3L164-C-GM

Description
32-Bit ARM Cortex-M3 MCU, 50MHz, 256KB Flash, 32KB RAM, QFN Product overview: SIM3L164-C-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 50MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 50MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3L164-C-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-Bit ARM Cortex-M3 MCU, 50MHz, 256KB Flash, 32KB RAM, QFN Product overview: SIM3L164-C-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 50MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 50MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3L164-C-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 50MHz 256KB Embedded Microcontroller MCU - 685-SIM3L164-C-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 50MHz 256KB Embedded Microcontroller MCU
685-SIM3L164-C-GM
ARM Cortex-M 32-bit 50MHz 256KB Embedded Microcontroller MCU 685-SIM3L164-C-GM
32-Bit ARM Cortex-M3 MCU, 50MHz, 256KB Flash, 32KB RAM, QFN Product overview: SIM3L164-C-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 50MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 50MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3L164-C-GM can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-M3 MCU, 50MHz, 256KB Flash, 32KB RAM, QFN Product overview: SIM3L164-C-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 50MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 50MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3L164-C-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 336-2351-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-2351-ND
Microcontrollers 336-2351-ND
ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)

ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1024957-SIM3L164-C-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1024957-SIM3L164-C-GM
Integrated Circuits (ICs) - Embedded - Microcontrollers 1024957-SIM3L164-C-GM
Win Source Part Number: 1024957-SIM3L164-C-G M Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SiM3L1xx Core Processor: ARM® Cortex®-M3 Speed: 50MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 20x10/12b; D/A 1x10b Oscillator Type: Internal Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.8V Alternative Parts (Cross-Reference): SIM3L134-C-GM; SIM3L144-C-GM; LPC11U35FHI33/501,; LPC1111FHN33/101,5; LPC1114FHI33/302,5; SIM3U144-B-GM; ECCN: 5A992C Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: SIM3L164-B-GM,336-23 51,SIM3L164CGM Base Product Number: SIM3L164 Product Status: Not For New Designs

Win Source Part Number: 1024957-SIM3L164-C-GM
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SiM3L1xx
Core Processor: ARM® Cortex®-M3
Speed: 50MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 20x10/12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.8V
Alternative Parts (Cross-Reference): SIM3L134-C-GM; SIM3L144-C-GM; LPC11U35FHI33/501,; LPC1111FHN33/101,5; LPC1114FHI33/302,5; SIM3U144-B-GM;
ECCN: 5A992C
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: SIM3L164-B-GM,336-2351,SIM3L164CGM
Base Product Number: SIM3L164
Product Status: Not For New Designs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SIM3L164-C-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SIM3L164-C-GM
Integrated Circuits (ICs) - Embedded - Microcontrollers SIM3L164-C-GM
IC MCU 32BIT 256KB FLASH 40QFN

IC MCU 32BIT 256KB FLASH 40QFN

Supplier's Site
Microcontrollers - SIM3L164-C-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SIM3L164-C-GM
Microcontrollers SIM3L164-C-GM
ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)

ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SIM3L164-C-GM
ARM Microcontrollers - MCU SIM3L164-C-GM
ARM Microcontrollers - MCU ARM Cortex-32-bit 50 MHz 256 kB AES low power MCU

ARM Microcontrollers - MCU ARM Cortex-32-bit 50 MHz 256 kB AES low power MCU

Buy Now Datasheet
Embedded - Microcontrollers - SIM3L164-C-GM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SIM3L164-C-GM
Embedded - Microcontrollers SIM3L164-C-GM
IC MCU 32BIT 256KB FLASH 40QFN

IC MCU 32BIT 256KB FLASH 40QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SIM3L164-C-GM 336-2351-ND 1024957-SIM3L164-C-GM SIM3L164-C-GM SIM3L164-C-GM SIM3L164-C-GM SIM3L164-C-GM
Product Name ARM Cortex-M 32-bit 50MHz 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
RAM 32 KB 32 KB 256 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.8 volts 1.8 to 3.8 volts 1.8 to 3.8 volts 3.8 volts
Serial Interface I2C, SPI, IrDA, UART, USART SPI; UART; USART
Package Type Other; QFN Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7764AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers