Win Source Part Number: 1015766-SIM3L157-C-G
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SiM3L1xx
Core Processor: ARM® Cortex®-M3
Speed: 50MHz
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 62
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 24x10/12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 80-TQFP
Supplier Device Package: 80-TQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.8V
ECCN: 5A992C
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Base Product Number: SIM3L157
Product Status: Not For New Designs
ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 80-TQFP (12x12)
Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 50MHz, PQFP80 Product overview: SIM3L157-C-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3L157-C-GQR can be used for catalog matching and distributor lookup.
IC MCU 32BIT 128KB FLASH 80TQFP
IC MCU 32BIT 128KB FLASH 80TQFP
ARM Microcontrollers - MCU 128KB, DC-DC, 40x4 LCD, AES, TQFP80
ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 80-TQFP (12x12)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1015766-SIM3L157-C-GQR | SIM3L157-C-GQR-ND | 685-SIM3L157-C-GQR | SIM3L157-C-GQR | SIM3L157-C-GQR | SIM3L157-C-GQR | SIM3L157-C-GQR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 50MHz Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |||
| RAM | 128 KB | 32 KB | 32 KB | 32 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 1.8 to 3.8 volts | 1.8 to 3.8 volts | 3.8 volts |