32-Bit ARM MCU, 50MHz, 128KB FLASH, TQFP, I2C, SPI, UART Product overview: SIM3L156-C-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3L156-C-GQ can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 933806-SIM3L156-C-GQ
Series: SiM3L1xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Core Processor: ARM® Cortex®-M3
Speed: 50MHz
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 23x10/12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.8V
Part Status: Not For New Designs
Family Name: SIM3L156
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Other Part Number: 336-2339, SIM3L156-B-GQ, SIM3L156CGQ
ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 128KB FLASH 64TQFP
IC MCU 32BIT 128KB FLASH 64TQFP
ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
ARM Microcontrollers - MCU ARM Cortex-32-bit 50 MHz 128 kB LCD AES low power MCU
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SIM3L156-C-GQ | 933806-SIM3L156-C-GQ | 336-2339-ND | SIM3L156-C-GQ | SIM3L156-C-GQ | SIM3L156-C-GQ | SIM3L156-C-GQ |
| Product Name | 32-bit 50MHz 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - SIM3L156-C-GQ | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| RAM | 32 KB | 128 KB | 32 KB | 32 KB | 32 KB | ||
| Supply Voltage | 1.8 to 3.8 volts | 1.8 to 3.8 volts | 1.8 to 3.8 volts | 3.8 volts | |||
| Serial Interface | I2C, SPI, IrDA, UART, USART | SPI; UART; USART | |||||
| Package Type | Other; TQFP | QFP; TQFP; Other; 64-TQFP (10x10) | TQFP; Other; 64-TQFP | TQFP; Other; 64-TQFP | QFP; TQFP; Other; 64-TQFP |