Silicon Labs Microcontrollers SIM3L154-C-GM

Description
ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 40-QFN (6x6)
Request a Quote
Description
ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 40-QFN (6x6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SIM3L154-C-GM is a 32-bit microcontroller from Quarktwin Technology Ltd. featuring an ARM Cortex-M3 core operating at a maximum frequency of 50 MHz. It includes 128 kB of Flash memory and 32 kB of SRAM, with low power retention capabilities. The microcontroller supports a variety of analog peripherals, including a 12-bit ADC capable of 250 ksps in 12-bit mode and 1 Msps in 10-bit mode, as well as a 10-bit DAC and two low-current comparators. For digital communication, it offers one USART with IrDA and ISO7816 support, one UART, two SPI interfaces, and one I2C interface. Security features include 128/192/256-bit hardware AES encryption. The device is equipped with multiple timers, including three 32-bit timers and a real-time clock with multiple alarms. It also features a 10-channel DMA controller for efficient data transfer. The microcontroller operates within a supply voltage range of 1.8 to 3.8 V and is designed for low power consumption, with typical current draw as low as 75 nA in power mode 8. It is available in a 40-pin QFN package, making it suitable for compact designs. The operating temperature range is from -40 to +85 °C, which enhances its applicability in various environments.

Datasheet Summary
Powered by GS/AI

The SIM3L154-C-GM is a 32-bit microcontroller from Quarktwin Technology Ltd. featuring an ARM Cortex-M3 core operating at a maximum frequency of 50 MHz. It includes 128 kB of Flash memory and 32 kB of SRAM, with low power retention capabilities. The microcontroller supports a variety of analog peripherals, including a 12-bit ADC capable of 250 ksps in 12-bit mode and 1 Msps in 10-bit mode, as well as a 10-bit DAC and two low-current comparators. For digital communication, it offers one USART with IrDA and ISO7816 support, one UART, two SPI interfaces, and one I2C interface. Security features include 128/192/256-bit hardware AES encryption. The device is equipped with multiple timers, including three 32-bit timers and a real-time clock with multiple alarms. It also features a 10-channel DMA controller for efficient data transfer. The microcontroller operates within a supply voltage range of 1.8 to 3.8 V and is designed for low power consumption, with typical current draw as low as 75 nA in power mode 8. It is available in a 40-pin QFN package, making it suitable for compact designs. The operating temperature range is from -40 to +85 °C, which enhances its applicability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-2340-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-2340-ND
Microcontrollers 336-2340-ND
ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 40-QFN (6x6)

ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 40-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263572-SIM3L154-C-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263572-SIM3L154-C-GM
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263572-SIM3L154-C-GM
Win Source Part Number: 1263572-SIM3L154-C-G M Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SiM3L1xx Core Processor: ARM® Cortex®-M3 Speed: 50MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 20x10/12b; D/A 1x10b Oscillator Type: Internal Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.8V ECCN: 5A992C Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: 336-2340,SIM3L154-B- GM,SIM3L154CGM Base Product Number: SIM3L154 Product Status: Not For New Designs

Win Source Part Number: 1263572-SIM3L154-C-GM
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SiM3L1xx
Core Processor: ARM® Cortex®-M3
Speed: 50MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 20x10/12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.8V
ECCN: 5A992C
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: 336-2340,SIM3L154-B-GM,SIM3L154CGM
Base Product Number: SIM3L154
Product Status: Not For New Designs

Buy Now Datasheet
50MHz 128KB Embedded Microcontroller MCU - 685-SIM3L154-C-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz 128KB Embedded Microcontroller MCU
685-SIM3L154-C-GM
50MHz 128KB Embedded Microcontroller MCU 685-SIM3L154-C-GM
32b ARM MCU 50MHz 128KB FLASH 40QFN Product overview: SIM3L154-C-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3L154-C-GM can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 128KB FLASH 40QFN Product overview: SIM3L154-C-GM from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3L154-C-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SIM3L154-C-GM
ARM Microcontrollers - MCU SIM3L154-C-GM
ARM Microcontrollers - MCU ARM Cortex-32-bit 50 MHz 128 kB AES low power MCU

ARM Microcontrollers - MCU ARM Cortex-32-bit 50 MHz 128 kB AES low power MCU

Buy Now Datasheet
Embedded - Microcontrollers - SIM3L154-C-GM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SIM3L154-C-GM
Embedded - Microcontrollers SIM3L154-C-GM
IC MCU 32BIT 128KB FLASH 40QFN

IC MCU 32BIT 128KB FLASH 40QFN

Supplier's Site Datasheet
Microcontrollers - SIM3L154-C-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SIM3L154-C-GM
Microcontrollers SIM3L154-C-GM
ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 40-QFN (6x6)

ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 40-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SIM3L154-C-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SIM3L154-C-GM
Integrated Circuits (ICs) - Embedded - Microcontrollers SIM3L154-C-GM
IC MCU 32BIT 128KB FLASH 40QFN

IC MCU 32BIT 128KB FLASH 40QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-2340-ND 1263572-SIM3L154-C-GM 685-SIM3L154-C-GM SIM3L154-C-GM SIM3L154-C-GM SIM3L154-C-GM SIM3L154-C-GM
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 50MHz 128KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 20x10/12b; D/A 1x10b
RAM 32 KB 128 KB 32 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167CSL16M3VCAFXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers