ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
32b ARM MCU 50MHz 64KB FLASH 23ADC 51 I/O TQFP Product overview: SIM3L146-C-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 64KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3L146-C-GQ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1263571-SIM3L146-C-G
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SiM3L1xx
Core Processor: ARM® Cortex®-M3
Speed: 50MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 23x10/12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.8V
ECCN: 5A992C
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: SIM3L146-B-GQ,336-23
Base Product Number: SIM3L146
Product Status: Not For New Designs
IC MCU 32BIT 64KB FLASH 64TQFP
IC MCU 32BIT 64KB FLASH 64TQFP
ARM Microcontrollers - MCU ARM Cortex-32-bit 50 MHz 64 kB LCD AES low power MCU
ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-2336-ND | 685-SIM3L146-C-GQ | 1263571-SIM3L146-C-GQ | SIM3L146-C-GQ | SIM3L146-C-GQ | SIM3L146-C-GQ | SIM3L146-C-GQ |
| Product Name | Microcontrollers | 50MHz 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |||
| Bits | Other; A/D 23x10/12b; D/A 1x10b | ||||||
| RAM | 16 KB | 16 KB | 64 KB | 16 KB | 16 KB | ||
| ROM | 64 KB |