Silicon Labs 32-bit 50MHz Embedded Microcontroller MCU SIM3L136-C-GQR

Description
Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 50MHz, PQFP64 Product overview: SIM3L136-C-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3L136-C-GQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 50MHz, PQFP64 Product overview: SIM3L136-C-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3L136-C-GQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 50MHz Embedded Microcontroller MCU
685-SIM3L136-C-GQR
32-bit 50MHz Embedded Microcontroller MCU 685-SIM3L136-C-GQR
Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 50MHz, PQFP64 Product overview: SIM3L136-C-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3L136-C-GQR can be used for catalog matching and distributor lookup.

Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 50MHz, PQFP64 Product overview: SIM3L136-C-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3L136-C-GQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SIM3L136-C-GQR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SIM3L136-C-GQR-ND
Microcontrollers SIM3L136-C-GQR-ND
ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263576-SIM3L136-C-GQR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263576-SIM3L136-C-GQR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263576-SIM3L136-C-GQR
Win Source Part Number: 1263576-SIM3L136-C-G QR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SiM3L1xx Core Processor: ARM® Cortex®-M3 Speed: 50MHz Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 23x10/12b; D/A 1x10b Oscillator Type: Internal Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.8V ECCN: 5A992C Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Silicon Labs Base Product Number: SIM3L136 Product Status: Not For New Designs

Win Source Part Number: 1263576-SIM3L136-C-GQR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SiM3L1xx
Core Processor: ARM® Cortex®-M3
Speed: 50MHz
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 23x10/12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.8V
ECCN: 5A992C
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Base Product Number: SIM3L136
Product Status: Not For New Designs

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SIM3L136-C-GQR
ARM Microcontrollers - MCU SIM3L136-C-GQR
ARM Microcontrollers - MCU 32KB, DC-DC, 32x4 LCD, AES, TQFP64

ARM Microcontrollers - MCU 32KB, DC-DC, 32x4 LCD, AES, TQFP64

Buy Now Datasheet
Embedded - Microcontrollers - SIM3L136-C-GQR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SIM3L136-C-GQR
Embedded - Microcontrollers SIM3L136-C-GQR
IC MCU 32BIT 32KB FLASH 64TQFP

IC MCU 32BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - SIM3L136-C-GQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SIM3L136-C-GQR
Microcontrollers SIM3L136-C-GQR
ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SIM3L136-C-GQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SIM3L136-C-GQR
Integrated Circuits (ICs) - Embedded - Microcontrollers SIM3L136-C-GQR
IC MCU 32BIT 32KB FLASH 64TQFP

IC MCU 32BIT 32KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SIM3L136-C-GQR SIM3L136-C-GQR-ND 1263576-SIM3L136-C-GQR SIM3L136-C-GQR SIM3L136-C-GQR SIM3L136-C-GQR SIM3L136-C-GQR
Product Name 32-bit 50MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Serial Interface I2C, SPI, IrDA, UART, USART SPI; UART; USART
Package Type Other; TQFP TQFP; Other; 64-TQFP QFP; TQFP; Other; 64-TQFP TQFP; Other; 64-TQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - CG7735AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers