Silicon Labs Embedded MCU, DSP Evaluation Boards SIM3C1XX-B-EDK

Description
SiM3C1xx Precision32™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
SiM3C1xx Precision32™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 336-2237-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
336-2237-ND
Embedded MCU, DSP Evaluation Boards 336-2237-ND
SiM3C1xx Precision32™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

SiM3C1xx Precision32™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284069-SIM3C1XX-B-EDK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284069-SIM3C1XX-B-EDK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284069-SIM3C1XX-B-EDK
Win Source Part Number: 1284069-SIM3C1XX-B-E DK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: Precision32™ Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer Utilized IC / Part: SiM3C1xx Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: 336-2237,SIM3C1XXBED K Base Product Number: SIM3C1 Product Status: Not For New Designs RoHS Status: Not applicable

Win Source Part Number: 1284069-SIM3C1XX-B-EDK
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: Precision32™
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Bulk
Standard Package: 1
Contents: Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer
Utilized IC / Part: SiM3C1xx
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: 336-2237,SIM3C1XXBEDK
Base Product Number: SIM3C1
Product Status: Not For New Designs
RoHS Status: Not applicable

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
SIM3C1XX-B-EDK
Development Boards & Kits - ARM SIM3C1XX-B-EDK
Development Boards & Kits - ARM SiM3C1xx Enhanced Development Kit

Development Boards & Kits - ARM SiM3C1xx Enhanced Development Kit

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - SIM3C1XX-B-EDK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SIM3C1XX-B-EDK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SIM3C1XX-B-EDK
SIM3C1XX EVAL BRD

SIM3C1XX EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-2237-ND 1284069-SIM3C1XX-B-EDK SIM3C1XX-B-EDK SIM3C1XX-B-EDK
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer SILICON LABS; Other
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
Sensor Development Tools - 1845086 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTG7003A-1EPW DB - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details