Silicon Labs Embedded MCU, DSP Evaluation Boards SIM3C1XX-B-DK

Description
SiM3C1xx Precision32™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
SiM3C1xx Precision32™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 336-2236-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
336-2236-ND
Embedded MCU, DSP Evaluation Boards 336-2236-ND
SiM3C1xx Precision32™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

SiM3C1xx Precision32™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284068-SIM3C1XX-B-DK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284068-SIM3C1XX-B-DK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284068-SIM3C1XX-B-DK
Win Source Part Number: 1284068-SIM3C1XX-B-D K Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: Precision32™ Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer Utilized IC / Part: SiM3C1xx Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: SIM3C1XXBDK,336-2236 Base Product Number: SIM3C1 Product Status: Not For New Designs RoHS Status: Not applicable

Win Source Part Number: 1284068-SIM3C1XX-B-DK
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: Precision32™
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Bulk
Standard Package: 1
Contents: Board(s), Cable(s), Power Supply, USB Debug Adapter Programmer
Utilized IC / Part: SiM3C1xx
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: SIM3C1XXBDK,336-2236
Base Product Number: SIM3C1
Product Status: Not For New Designs
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - SIM3C1XX-B-DK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SIM3C1XX-B-DK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SIM3C1XX-B-DK
SIM3C1XX EVAL BRD

SIM3C1XX EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
SIM3C1XX-B-DK
Development Boards & Kits - ARM SIM3C1XX-B-DK
Development Boards & Kits - ARM SiM3C1xx Development Kit

Development Boards & Kits - ARM SiM3C1xx Development Kit

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-2236-ND 1284068-SIM3C1XX-B-DK SIM3C1XX-B-DK SIM3C1XX-B-DK
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM
Manufacturer SILICON LABS; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,BPJC-252R+,JC0603C-1,50OHM - TB-1023+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1845079 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
RF, RFID, Wireless Evaluation Boards - 994-L001016-02-ND - DigiKey
Specs
Supported System Antenna
Manufacturer TE CONNECTIVITY; Other
View Details