32-bit ARM Cortex M3 MCU, 80MHz, 256KB Flash, 65 I/O, TQFP Product overview: SIM3C167-B-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 80MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 80MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3C167-B-GQ can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 845518-SIM3C167-B-GQ
Series: SiM3C1xx
Features: series Microcontroller IC
Package: Tray
Number of I/O: 65
Part Status: Obsolete
Family Name: SIM3C1
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Other Part Number: 336-2233, SIM3C167BGQ
ARM® Cortex®-M3 SiM3C1xx Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 80-TQFP (12x12)
ARM® Cortex®-M3 SiM3C1xx Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 80-TQFP (12x12)
IC MCU 32BIT 256KB FLASH 80TQFP
IC MCU 32BIT 256KB FLASH 80TQFP
ARM Microcontrollers - MCU ARM Cortex-32-bit 80 MHz 256 kB EMIF MCU
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SIM3C167-B-GQ | 845518-SIM3C167-B-GQ | 336-2233-ND | SIM3C167-B-GQ | SIM3C167-B-GQ | SIM3C167-B-GQ | SIM3C167-B-GQ |
| Product Name | ARM Cortex-M 32-bit 80MHz 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - SIM3C167-B-GQ | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C, SPI, IrDA, UART, USART, EBI/EMI, I2S | SPI; UART; USART | |||||
| Package Type | Other; TQFP | TQFP; Other; 80-TQFP | QFP; TQFP; Other; 80-TQFP | TQFP; Other; 80-TQFP |