The SIM3C156-B-GQR is a 32-bit ARM Cortex-M3 microcontroller operating at a maximum frequency of 80 MHz. It features a high-performance architecture with up to 256 kB of Flash memory and 32 kB of SRAM, including 4 kB of retention SRAM. The microcontroller supports a variety of analog peripherals, including two 12-bit ADCs capable of sampling at 250 ksps, two 10-bit DACs, and a 16-channel capacitance-to-digit
ARM® Cortex®-M3 SiM3C1xx Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 128KB FLASH 64TQFP
ARM® Cortex®-M3 SiM3C1xx Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
ARM Microcontrollers - MCU 128KB, TQFP64
IC MCU 32BIT 128KB FLASH 64TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SIM3C156-B-GQR-ND | SIM3C156-B-GQR | SIM3C156-B-GQR | SIM3C156-B-GQR | SIM3C156-B-GQR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 28x12b; D/A 2x10b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 128 KB |