The SiM3C156-B-GQ is a 32-bit microcontroller featuring an ARM Cortex-M3 core with a maximum operating frequency of 80 MHz. It includes 128 kB of Flash memory and 16 kB of SRAM, along with a range of integrated peripherals. The device supports two 12-bit analog-to-digital converters (ADCs) capable of sampling at up to 250 ksps in 12-bit mode or 1 Msps in 10-bit mode, as well as two 10-bit digital-to-analog converters (DACs). For communication, it offers multiple interfaces including two UARTs, two USARTs, three SPI interfaces, and two I2C interfaces. The microcontroller also features a 16-channel DMA controller, hardware AES encryption, and various timers and counters for precise timing applications. Power management capabilities include a low-dropout regulator, multiple power modes for energy efficiency, and a real-time clock (RTC) with low power consumption. The device operates within a temperature range of -40 to +85 °C and is available in a 64-pin TQFP package. This microcontroller is suitable for applications requiring a balance of performance and low power consumption.
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 128 kB Flash, 16 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 64-pin, 10x10, TQFP, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART
| Silicon Labs | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | SiM3C156-B-GQ |
| Product Name | 32-Bit Microcontroller |
| Data Bus | 32 Bit |
| Life Cycle Stage | New |
| Clock Speed | 80 MHz |
| Interrupts | 16 |
| Features | Power Saving Modes |