Silicon Labs Microcontrollers SIM3C144-B-GM

Description
ARM® Cortex®-M3 SiM3C1xx Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 40-QFN (6x6)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 SiM3C1xx Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-2221-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-2221-ND
Microcontrollers 336-2221-ND
ARM® Cortex®-M3 SiM3C1xx Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 40-QFN (6x6)

ARM® Cortex®-M3 SiM3C1xx Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 40-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SIM3C144-B-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SIM3C144-B-GM
Integrated Circuits (ICs) - Embedded - Microcontrollers SIM3C144-B-GM
IC MCU 32BIT 64KB FLASH 40QFN

IC MCU 32BIT 64KB FLASH 40QFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SIM3C144-B-GM
ARM Microcontrollers - MCU SIM3C144-B-GM
ARM Microcontrollers - MCU ARM Cortex-32-bit 80 MHz 64 kB USB MCU

ARM Microcontrollers - MCU ARM Cortex-32-bit 80 MHz 64 kB USB MCU

Buy Now Datasheet
Embedded - Microcontrollers - SIM3C144-B-GM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SIM3C144-B-GM
Embedded - Microcontrollers SIM3C144-B-GM
IC MCU 32BIT 64KB FLASH 40QFN

IC MCU 32BIT 64KB FLASH 40QFN

Supplier's Site Datasheet
Microcontrollers - SIM3C144-B-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SIM3C144-B-GM
Microcontrollers SIM3C144-B-GM
ARM® Cortex®-M3 SiM3C1xx Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 40-QFN (6x6)

ARM® Cortex®-M3 SiM3C1xx Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-2221-ND SIM3C144-B-GM SIM3C144-B-GM SIM3C144-B-GM SIM3C144-B-GM
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz 80 MHz
Bits Other; A/D 18x12b; D/A 2x10b
RAM 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details