The SIM3C136-B-GQR is a 32-bit microcontroller based on the ARM Cortex-M3 architecture, capable of operating at a maximum frequency of 80 MHz. It features a memory range of 32 to 256 kB of Flash and 8 to 32 kB of SRAM, including 4 kB of retention SRAM. The device includes a 16-channel DMA controller and supports an external bus interface for up to 16 MB of external memory and a parallel LCD interface with QVGA resolution.
Power management capabilities include a low drop-out (LDO) regulator, power-on reset circuit, and brownout detectors. The microcontroller supports multiple power modes for low power optimization, with a low current mode drawing as little as 85 nA. It also features a variety of clock sources, including internal oscillators and support for external oscillators.
The SIM3C136-B-GQR is equipped with advanced analog peripherals, including two 12-bit ADCs, two 10-bit DACs, and a 16-channel capacitance-to-digit
Microcontroller Product overview: SIM3C136-B-GQR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3C136-B-GQR can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 SiM3C1xx Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)
Win Source Part Number: 1263590-SIM3C136-B-G
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SiM3C1xx
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 28x12b; D/A 2x10b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Base Product Number: SIM3C1
Product Status: Obsolete
IC MCU 32BIT 32KB FLASH 64TQFP
IC MCU 32BIT 32KB FLASH 64TQFP
ARM® Cortex®-M3 SiM3C1xx Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 64-TQFP (10x10)
ARM Microcontrollers - MCU 32KB, TQFP64
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SIM3C136-B-GQR | SIM3C136-B-GQR-ND | 1263590-SIM3C136-B-GQR | SIM3C136-B-GQR | SIM3C136-B-GQR | SIM3C136-B-GQR | SIM3C136-B-GQR |
| Product Name | Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| RAM | 8 KB | 8 KB | 32 KB | 8 KB | 8 KB | ||
| Serial Interface | I2C, SPI, IrDA, UART, USART, EBI/EMI | SPI; UART; USART | |||||
| Package Type | Other; TQFP | TQFP; Other; 64-TQFP | TQFP; Other; 64-TQFP | QFP; TQFP; Other; 64-TQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |