Silicon Labs 32-Bit Microcontroller SiM3C136-B-GQ

Description
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 32 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 64-pin, 10x10, TQFP, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART
Datasheet
Description
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 32 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 64-pin, 10x10, TQFP, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-Bit Microcontroller - SiM3C136-B-GQ - Silicon Labs
Austin, TX, USA
32-Bit Microcontroller
SiM3C136-B-GQ
32-Bit Microcontroller SiM3C136-B-GQ
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 32 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 64-pin, 10x10, TQFP, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART

32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 32 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 64-pin, 10x10, TQFP, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART

Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Microcontrollers (MCU)
Product Number SiM3C136-B-GQ
Product Name 32-Bit Microcontroller
Data Bus 32 Bit
Life Cycle Stage New
Clock Speed 80 MHz
Interrupts 16
Features Power Saving Modes
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-COP8SAB720N9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C167CRL33MHAKXUMA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers