Silicon Labs Embedded - Embedded - Microcontrollers - SIM3C134-B-GMR SIM3C134-B-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 808963-SIM3C134-B-GM R Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 80MHz Core Size: 32-Bit Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 18x12b; D/A 2x10b Oscillator Type: Internal Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Part Number Series: SIM3C1 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 808963-SIM3C134-B-GM R Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 80MHz Core Size: 32-Bit Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 18x12b; D/A 2x10b Oscillator Type: Internal Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Part Number Series: SIM3C1 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SIM3C134-B-GMR - 808963-SIM3C134-B-GMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SIM3C134-B-GMR
808963-SIM3C134-B-GMR
Embedded - Embedded - Microcontrollers - SIM3C134-B-GMR 808963-SIM3C134-B-GMR
Manufacturer: Silicon Labs Win Source Part Number: 808963-SIM3C134-B-GM R Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 80MHz Core Size: 32-Bit Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 18x12b; D/A 2x10b Oscillator Type: Internal Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Part Number Series: SIM3C1 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: Silicon Labs
Win Source Part Number: 808963-SIM3C134-B-GMR
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M3
Speed: 80MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 18x12b; D/A 2x10b
Oscillator Type: Internal
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Part Number Series: SIM3C1
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Embedded Microcontroller MCU - 685-SIM3C134-B-GMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-SIM3C134-B-GMR
Embedded Microcontroller MCU 685-SIM3C134-B-GMR
Microcontroller Product overview: SIM3C134-B-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3C134-B-GMR can be used for catalog matching and distributor lookup.

Microcontroller Product overview: SIM3C134-B-GMR from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SIM3C134-B-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SIM3C134-B-GMR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SIM3C134-B-GMR-ND
Microcontrollers SIM3C134-B-GMR-ND
ARM® Cortex®-M3 SiM3C1xx Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 40-QFN (6x6)

ARM® Cortex®-M3 SiM3C1xx Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 40-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SIM3C134-B-GMR
ARM Microcontrollers - MCU SIM3C134-B-GMR
ARM Microcontrollers - MCU 32KB, QFN40

ARM Microcontrollers - MCU 32KB, QFN40

Buy Now Datasheet
Microcontrollers - SIM3C134-B-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SIM3C134-B-GMR
Microcontrollers SIM3C134-B-GMR
ARM® Cortex®-M3 SiM3C1xx Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 40-QFN (6x6)

ARM® Cortex®-M3 SiM3C1xx Microcontroller IC 32-Bit Single-Core 80MHz 32KB (32K x 8) FLASH 40-QFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - SIM3C134-B-GMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SIM3C134-B-GMR
Embedded - Microcontrollers SIM3C134-B-GMR
IC MCU 32BIT 32KB FLASH 40QFN

IC MCU 32BIT 32KB FLASH 40QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SIM3C134-B-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SIM3C134-B-GMR
Integrated Circuits (ICs) - Embedded - Microcontrollers SIM3C134-B-GMR
IC MCU 32BIT 32KB FLASH 40QFN

IC MCU 32BIT 32KB FLASH 40QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 808963-SIM3C134-B-GMR 685-SIM3C134-B-GMR SIM3C134-B-GMR-ND SIM3C134-B-GMR SIM3C134-B-GMR SIM3C134-B-GMR SIM3C134-B-GMR
Product Name Embedded - Embedded - Microcontrollers - SIM3C134-B-GMR Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
RAM 32 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details