Silicon Labs Digital Isolators - SI8645BD-B-IS SI8645BD-B-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 1096319-SI8645BD-B-I S Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Isolation Voltage: 5000Vrms Pulse Width Distortion (Max): 4.5ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Rise and Fall Time: 2.5ns, 2.5ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1096319-SI8645BD-B-I S Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Isolation Voltage: 5000Vrms Pulse Width Distortion (Max): 4.5ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Rise and Fall Time: 2.5ns, 2.5ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8645BD-B-IS - 1096319-SI8645BD-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8645BD-B-IS
1096319-SI8645BD-B-IS
Digital Isolators - SI8645BD-B-IS 1096319-SI8645BD-B-IS
Manufacturer: Silicon Labs Win Source Part Number: 1096319-SI8645BD-B-I S Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Isolation Voltage: 5000Vrms Pulse Width Distortion (Max): 4.5ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Rise and Fall Time: 2.5ns, 2.5ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1096319-SI8645BD-B-IS
Packaging: Tube/Rail
Type: General Purpose
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Number of Channels: 4
Inputs - Side 1/Side 2: 4/0
Common Mode Transient Immunity (Min): 35kV/μs
Propagation Delay tpLH / tpHL (Max): 13ns, 13ns
Isolation Voltage: 5000Vrms
Pulse Width Distortion (Max): 4.5ns
Isolated Power: No
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Rise and Fall Time: 2.5ns, 2.5ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1096319-SI8645BD-B-IS
Product Name Digital Isolators - SI8645BD-B-IS
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1243622-SI8237AB-B-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers