Manufacturer: Silicon Labs
Win Source Part Number: 811832-SI8642BD-B-IS
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/2
Common Mode Transient Immunity (Min): 35kV/μs
Isolated Power: No
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Propagation Delay tpLH / tpHL (Maximum): 13ns, 13ns
Pulse Width Distortion (Maximum): 4.5ns
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,250
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 2.5V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 811832-SI8642BD-B-ISR |
| Product Name | Digital Isolators - SI8642BD-B-ISR |
| Analog Channels | 4 # |