Manufacturer: Silicon Labs
Win Source Part Number: 720356-SI8642AB-B-IS
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 1Mbps
Channel Type: Unidirectional
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/2
Isolated Power: No
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns
Pulse Width Distortion (Maximum): 25ns
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 5.5V
Rise / Fall Time: 2.5ns, 2.5ns
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 720356-SI8642AB-B-ISR |
| Product Name | Digital Isolators - SI8642AB-B-ISR |
| Analog Channels | 4 # |