Silicon Labs Digital Isolators - SI8641BB-B-IS1 SI8641BB-B-IS1

Description
Manufacturer: Silicon Labs Win Source Part Number: 1096310-SI8641BB-B-I S1 Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 4.5ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Rise and Fall Time: 2.5ns, 2.5ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1096310-SI8641BB-B-I S1 Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 4.5ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Rise and Fall Time: 2.5ns, 2.5ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8641BB-B-IS1 - 1096310-SI8641BB-B-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8641BB-B-IS1
1096310-SI8641BB-B-IS1
Digital Isolators - SI8641BB-B-IS1 1096310-SI8641BB-B-IS1
Manufacturer: Silicon Labs Win Source Part Number: 1096310-SI8641BB-B-I S1 Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 4.5ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Rise and Fall Time: 2.5ns, 2.5ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1096310-SI8641BB-B-IS1
Packaging: Tube/Rail
Type: General Purpose
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Number of Channels: 4
Inputs - Side 1/Side 2: 3/1
Common Mode Transient Immunity (Min): 35kV/μs
Propagation Delay tpLH / tpHL (Max): 13ns, 13ns
Isolation Voltage: 2500Vrms
Pulse Width Distortion (Max): 4.5ns
Isolated Power: No
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Rise and Fall Time: 2.5ns, 2.5ns
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1096310-SI8641BB-B-IS1
Product Name Digital Isolators - SI8641BB-B-IS1
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-04 - Dataforth Corporation
Specs
Form Factor Modular plug-in-board
Agency Approval UL, CE
Application General Lab & Industrial
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
Signal Conditioners and Isolators - 2946-857-409-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details