Silicon Labs Digital Isolators - SI8631BD-B-ISR SI8631BD-B-ISR

Description
Manufacturer: Silicon Labs Win Source Part Number: 1096302-SI8631BD-B-I SR Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 3 Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Isolation Voltage: 5000Vrms Pulse Width Distortion (Max): 4.5ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Rise and Fall Time: 2.5ns, 2.5ns Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1096302-SI8631BD-B-I SR Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 3 Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Isolation Voltage: 5000Vrms Pulse Width Distortion (Max): 4.5ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Rise and Fall Time: 2.5ns, 2.5ns Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8631BD-B-ISR - 1096302-SI8631BD-B-ISR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8631BD-B-ISR
1096302-SI8631BD-B-ISR
Digital Isolators - SI8631BD-B-ISR 1096302-SI8631BD-B-ISR
Manufacturer: Silicon Labs Win Source Part Number: 1096302-SI8631BD-B-I SR Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 3 Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Isolation Voltage: 5000Vrms Pulse Width Distortion (Max): 4.5ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Rise and Fall Time: 2.5ns, 2.5ns Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1096302-SI8631BD-B-ISR
Packaging: Reel - TR
Type: General Purpose
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Number of Channels: 3
Inputs - Side 1/Side 2: 2/1
Common Mode Transient Immunity (Min): 35kV/μs
Propagation Delay tpLH / tpHL (Max): 13ns, 13ns
Isolation Voltage: 5000Vrms
Pulse Width Distortion (Max): 4.5ns
Isolated Power: No
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Rise and Fall Time: 2.5ns, 2.5ns
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1096302-SI8631BD-B-ISR
Product Name Digital Isolators - SI8631BD-B-ISR
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
16-channel backpanel w/o cold junction compensation sensor, with DIN rail mounting option - 8BP16-3 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-416-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers