Silicon Labs Digital Isolators - SI8605AD-B-ISR SI8605AD-B-ISR

Description
Manufacturer: Silicon Labs Win Source Part Number: 794369-SI8605AD-B-IS R Series: Automotive, AEC-Q100 Packaging: Reel package Type: I²C Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Channel Type: Bidirectional, Unidirectional Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 3/3 Isolated Power: No Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 35kV/μs Alternative Parts (Cross-Reference): SI8605AD-B-IS; Si8605AD-B-ISR; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794369-SI8605AD-B-IS R Series: Automotive, AEC-Q100 Packaging: Reel package Type: I²C Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Channel Type: Bidirectional, Unidirectional Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 3/3 Isolated Power: No Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 35kV/μs Alternative Parts (Cross-Reference): SI8605AD-B-IS; Si8605AD-B-ISR; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8605AD-B-ISR - 794369-SI8605AD-B-ISR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8605AD-B-ISR
794369-SI8605AD-B-ISR
Digital Isolators - SI8605AD-B-ISR 794369-SI8605AD-B-ISR
Manufacturer: Silicon Labs Win Source Part Number: 794369-SI8605AD-B-IS R Series: Automotive, AEC-Q100 Packaging: Reel package Type: I²C Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Channel Type: Bidirectional, Unidirectional Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 3/3 Isolated Power: No Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 35kV/μs Alternative Parts (Cross-Reference): SI8605AD-B-IS; Si8605AD-B-ISR; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794369-SI8605AD-B-ISR
Series: Automotive, AEC-Q100
Packaging: Reel package
Type: I²C
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3 V ~ 5.5 V
Channel Type: Bidirectional, Unidirectional
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 3/3
Isolated Power: No
Categories: Isolators
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 35kV/μs
Alternative Parts (Cross-Reference): SI8605AD-B-IS; Si8605AD-B-ISR;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 794369-SI8605AD-B-ISR
Product Name Digital Isolators - SI8605AD-B-ISR
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B40/41 Analog Voltage Input Modules, Wide Bandwidth - SCM5B40/41-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-2857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details