Silicon Labs Digital Isolators - SI8602AD-B-ISR SI8602AD-B-ISR

Description
Manufacturer: Silicon Labs Win Source Part Number: 712150-SI8602AD-B-IS R Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: I²C Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Channel Type: Bidirectional, Unidirectional Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Family Name: Si8602A Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 35kV/μs Alternative Parts (Cross-Reference): MAX14937AWE+; MAX14933AWE+; MAX14933ASE+T; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 712150-SI8602AD-B-IS R Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: I²C Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Channel Type: Bidirectional, Unidirectional Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Family Name: Si8602A Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 35kV/μs Alternative Parts (Cross-Reference): MAX14937AWE+; MAX14933AWE+; MAX14933ASE+T; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8602AD-B-ISR - 712150-SI8602AD-B-ISR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8602AD-B-ISR
712150-SI8602AD-B-ISR
Digital Isolators - SI8602AD-B-ISR 712150-SI8602AD-B-ISR
Manufacturer: Silicon Labs Win Source Part Number: 712150-SI8602AD-B-IS R Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: I²C Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Channel Type: Bidirectional, Unidirectional Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Family Name: Si8602A Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 35kV/μs Alternative Parts (Cross-Reference): MAX14937AWE+; MAX14933AWE+; MAX14933ASE+T; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 712150-SI8602AD-B-ISR
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Type: I²C
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3 V ~ 5.5 V
Channel Type: Bidirectional, Unidirectional
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/1
Isolated Power: No
Family Name: Si8602A
Categories: Isolators
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 35kV/μs
Alternative Parts (Cross-Reference): MAX14937AWE+; MAX14933AWE+; MAX14933ASE+T;
Introduction Date: November 20, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 712150-SI8602AD-B-ISR
Product Name Digital Isolators - SI8602AD-B-ISR
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

8B49 Voltage Output Module - 8B49-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Passive isolator - 857-452 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details