Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995029-SI8515-C-IM
Current Rating: 10 A
Operating Supply Voltage: 5.5 V
Accuracy: 20 %
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 995029-SI8515-C-IM |
| Product Name | OEM Parts - OEM Parts ( S ) - SI8515-C-IM |