Silicon Labs Digital Isolators - SI8451BB-A-IS1 SI8451BB-A-IS1

Description
Manufacturer: Silicon Labs Win Source Part Number: 814263-SI8451BB-A-IS 1 Packaging: Tube Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.8ns, 2.8ns Number of Channels: 5 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/1 Common Mode Transient Immunity (Min): 25kV/μs (Typ) Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 9.5ns, 9.5ns Pulse Width Distortion (Maximum): 2.5ns Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 814263-SI8451BB-A-IS 1 Packaging: Tube Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.8ns, 2.8ns Number of Channels: 5 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/1 Common Mode Transient Immunity (Min): 25kV/μs (Typ) Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 9.5ns, 9.5ns Pulse Width Distortion (Maximum): 2.5ns Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8451BB-A-IS1 - 814263-SI8451BB-A-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8451BB-A-IS1
814263-SI8451BB-A-IS1
Digital Isolators - SI8451BB-A-IS1 814263-SI8451BB-A-IS1
Manufacturer: Silicon Labs Win Source Part Number: 814263-SI8451BB-A-IS 1 Packaging: Tube Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.8ns, 2.8ns Number of Channels: 5 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/1 Common Mode Transient Immunity (Min): 25kV/μs (Typ) Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 9.5ns, 9.5ns Pulse Width Distortion (Maximum): 2.5ns Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Silicon Labs
Win Source Part Number: 814263-SI8451BB-A-IS1
Packaging: Tube
Type: General Purpose
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3.8ns, 2.8ns
Number of Channels: 5
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 4/1
Common Mode Transient Immunity (Min): 25kV/μs (Typ)
Isolated Power: No
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Propagation Delay tpLH / tpHL (Maximum): 9.5ns, 9.5ns
Pulse Width Distortion (Maximum): 2.5ns
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 48
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 814263-SI8451BB-A-IS1
Product Name Digital Isolators - SI8451BB-A-IS1
Analog Channels 5 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
Isolators - Gate Drivers - ADUM3223WCRZ-RL7 - 860585-ADUM3223WCRZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details