Silicon Labs Digital Isolators - SI8441-C-IS SI8441-C-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 1096277-SI8441-C-IS Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 9.5ns, 9.5ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 3ns Isolated Power: No Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.375 V to 5.5 V Rise and Fall Time: 2ns, 2ns Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1096277-SI8441-C-IS Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 9.5ns, 9.5ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 3ns Isolated Power: No Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.375 V to 5.5 V Rise and Fall Time: 2ns, 2ns Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8441-C-IS - 1096277-SI8441-C-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8441-C-IS
1096277-SI8441-C-IS
Digital Isolators - SI8441-C-IS 1096277-SI8441-C-IS
Manufacturer: Silicon Labs Win Source Part Number: 1096277-SI8441-C-IS Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 9.5ns, 9.5ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 3ns Isolated Power: No Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.375 V to 5.5 V Rise and Fall Time: 2ns, 2ns Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1096277-SI8441-C-IS
Packaging: Tube/Rail
Type: General Purpose
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Number of Channels: 4
Inputs - Side 1/Side 2: 3/1
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 9.5ns, 9.5ns
Isolation Voltage: 2500Vrms
Pulse Width Distortion (Max): 3ns
Isolated Power: No
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.375 V to 5.5 V
Rise and Fall Time: 2ns, 2ns
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1096277-SI8441-C-IS
Product Name Digital Isolators - SI8441-C-IS
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-06 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Si8382PM-IU Eight Channel 24 V Digital Isolator - Si8382PM-IU - Skyworks Solutions, Inc.
Specs
Form Factor QSOP20
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Passive isolator - 857-452 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers