Silicon Labs Digital Isolators - SI8430-C-IS SI8430-C-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 1096258-SI8430-C-IS Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 3 Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 9.5ns, 9.5ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 3ns Isolated Power: No Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.375 V to 5.5 V Rise and Fall Time: 2ns, 2ns Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1096258-SI8430-C-IS Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 3 Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 9.5ns, 9.5ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 3ns Isolated Power: No Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.375 V to 5.5 V Rise and Fall Time: 2ns, 2ns Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8430-C-IS - 1096258-SI8430-C-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8430-C-IS
1096258-SI8430-C-IS
Digital Isolators - SI8430-C-IS 1096258-SI8430-C-IS
Manufacturer: Silicon Labs Win Source Part Number: 1096258-SI8430-C-IS Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 3 Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 9.5ns, 9.5ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 3ns Isolated Power: No Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.375 V to 5.5 V Rise and Fall Time: 2ns, 2ns Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1096258-SI8430-C-IS
Packaging: Tube/Rail
Type: General Purpose
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Number of Channels: 3
Inputs - Side 1/Side 2: 3/0
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 9.5ns, 9.5ns
Isolation Voltage: 2500Vrms
Pulse Width Distortion (Max): 3ns
Isolated Power: No
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.375 V to 5.5 V
Rise and Fall Time: 2ns, 2ns
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1096258-SI8430-C-IS
Product Name Digital Isolators - SI8430-C-IS
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1220759-SI8233AB-D-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details