Silicon Labs Digital Isolators - SI8421-A-IS SI8421-A-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 1249606-SI8421-A-IS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.375 V ~ 5.5 V Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Part Status: Obsolete(EOL) Isolated Power: No Family Name: Si8421 Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Pulse Width Distortion (Maximum): 30ns Alternative Parts (Cross-Reference): IL712-3E; IL712-3TR7; IL712S-3TR7; Introduction Date: October 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1249606-SI8421-A-IS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.375 V ~ 5.5 V Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Part Status: Obsolete(EOL) Isolated Power: No Family Name: Si8421 Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Pulse Width Distortion (Maximum): 30ns Alternative Parts (Cross-Reference): IL712-3E; IL712-3TR7; IL712S-3TR7; Introduction Date: October 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8421-A-IS - 1249606-SI8421-A-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8421-A-IS
1249606-SI8421-A-IS
Digital Isolators - SI8421-A-IS 1249606-SI8421-A-IS
Manufacturer: Silicon Labs Win Source Part Number: 1249606-SI8421-A-IS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.375 V ~ 5.5 V Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Part Status: Obsolete(EOL) Isolated Power: No Family Name: Si8421 Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Pulse Width Distortion (Maximum): 30ns Alternative Parts (Cross-Reference): IL712-3E; IL712-3TR7; IL712S-3TR7; Introduction Date: October 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1249606-SI8421-A-IS
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 2.375 V ~ 5.5 V
Data Rate: 1Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/1
Part Status: Obsolete(EOL)
Isolated Power: No
Family Name: Si8421
Categories: Isolators
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Pulse Width Distortion (Maximum): 30ns
Alternative Parts (Cross-Reference): IL712-3E; IL712-3TR7; IL712S-3TR7;
Introduction Date: October 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1249606-SI8421-A-IS
Product Name Digital Isolators - SI8421-A-IS
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Isolated Analog Voltage Input Modules, Wide Bandwidth - SCM7B40/41-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CSA, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1243625-SI8238BB-C-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-424-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
3 suppliers