Silicon Labs Digital Isolators - SI8410-B-IS SI8410-B-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 1096238-SI8410-B-IS Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 10Mbps Channel Type: Unidirectional Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 7.5ns Isolated Power: No Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.375 V to 5.5 V Rise and Fall Time: 2ns, 2ns Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1096238-SI8410-B-IS Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 10Mbps Channel Type: Unidirectional Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 7.5ns Isolated Power: No Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.375 V to 5.5 V Rise and Fall Time: 2ns, 2ns Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8410-B-IS - 1096238-SI8410-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8410-B-IS
1096238-SI8410-B-IS
Digital Isolators - SI8410-B-IS 1096238-SI8410-B-IS
Manufacturer: Silicon Labs Win Source Part Number: 1096238-SI8410-B-IS Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 10Mbps Channel Type: Unidirectional Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 7.5ns Isolated Power: No Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.375 V to 5.5 V Rise and Fall Time: 2ns, 2ns Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1096238-SI8410-B-IS
Packaging: Tube/Rail
Type: General Purpose
Technology: Capacitive Coupling
Data Rate: 10Mbps
Channel Type: Unidirectional
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 35ns, 35ns
Isolation Voltage: 2500Vrms
Pulse Width Distortion (Max): 7.5ns
Isolated Power: No
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.375 V to 5.5 V
Rise and Fall Time: 2ns, 2ns
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1096238-SI8410-B-IS
Product Name Digital Isolators - SI8410-B-IS
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1243791-SI8275BBD-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details