Silicon Labs PMIC - PMIC - Power Management - Specialized - SI8402AB-B-IS SI8402AB-B-IS

Description
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092964-SI8402AB-B-I S Mounting: SMD (SMT) Polarity: Bidirectional, Unidirectional Data Rate: 1.7 Mbps Channel Type: Bidirectional Weight: 95.396145 mg Number of Channels: 2 Number of Pins: 8 Isolation Voltage: 2.5 kV Number of Outputs: 0 Propagation Delay: 40 ns Isolated Power: No Categories: PMIC - Power Management - Specialized Case / Package: SOIC Operating Supply Current: 3.9 mA Alternative Parts (Cross-Reference): ISO1641BDR; TC4427EOA; MCP1404-E/SN; TC7662BCOA; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 220 W Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Max Propogation Delay: 40 µs
Request a Quote
Description
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092964-SI8402AB-B-I S Mounting: SMD (SMT) Polarity: Bidirectional, Unidirectional Data Rate: 1.7 Mbps Channel Type: Bidirectional Weight: 95.396145 mg Number of Channels: 2 Number of Pins: 8 Isolation Voltage: 2.5 kV Number of Outputs: 0 Propagation Delay: 40 ns Isolated Power: No Categories: PMIC - Power Management - Specialized Case / Package: SOIC Operating Supply Current: 3.9 mA Alternative Parts (Cross-Reference): ISO1641BDR; TC4427EOA; MCP1404-E/SN; TC7662BCOA; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 220 W Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Max Propogation Delay: 40 µs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - SI8402AB-B-IS - 1092964-SI8402AB-B-IS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - SI8402AB-B-IS
1092964-SI8402AB-B-IS
PMIC - PMIC - Power Management - Specialized - SI8402AB-B-IS 1092964-SI8402AB-B-IS
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092964-SI8402AB-B-I S Mounting: SMD (SMT) Polarity: Bidirectional, Unidirectional Data Rate: 1.7 Mbps Channel Type: Bidirectional Weight: 95.396145 mg Number of Channels: 2 Number of Pins: 8 Isolation Voltage: 2.5 kV Number of Outputs: 0 Propagation Delay: 40 ns Isolated Power: No Categories: PMIC - Power Management - Specialized Case / Package: SOIC Operating Supply Current: 3.9 mA Alternative Parts (Cross-Reference): ISO1641BDR; TC4427EOA; MCP1404-E/SN; TC7662BCOA; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 220 W Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Max Propogation Delay: 40 µs

Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092964-SI8402AB-B-IS
Mounting: SMD (SMT)
Polarity: Bidirectional, Unidirectional
Data Rate: 1.7 Mbps
Channel Type: Bidirectional
Weight: 95.396145 mg
Number of Channels: 2
Number of Pins: 8
Isolation Voltage: 2.5 kV
Number of Outputs: 0
Propagation Delay: 40 ns
Isolated Power: No
Categories: PMIC - Power Management - Specialized
Case / Package: SOIC
Operating Supply Current: 3.9 mA
Alternative Parts (Cross-Reference): ISO1641BDR; TC4427EOA; MCP1404-E/SN; TC7662BCOA;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 220 W
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Max Propogation Delay: 40 µs

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1092964-SI8402AB-B-IS
Product Name PMIC - PMIC - Power Management - Specialized - SI8402AB-B-IS
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
Voltage References - 9228522 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details