Silicon Labs Evaluation and Demonstration Boards and Kits - SI82XX-KIT SI82XX-KIT

Description
Manufacturer: Silicon Labs Win Source Part Number: 794336-SI82XX-KIT Main Purpose: Interface, ISOdriver Supplied Contents: Board(s) Primary Attributes: 4 Individual Circuits Embedded: No Utilized IC / Part: Si8220, Si8233, Si8234, Si8235 Family Name: SI82XX Categories: Development Boards, Kits, Programmers Introduction Date: August 31, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794336-SI82XX-KIT Main Purpose: Interface, ISOdriver Supplied Contents: Board(s) Primary Attributes: 4 Individual Circuits Embedded: No Utilized IC / Part: Si8220, Si8233, Si8234, Si8235 Family Name: SI82XX Categories: Development Boards, Kits, Programmers Introduction Date: August 31, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - SI82XX-KIT - 794336-SI82XX-KIT - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - SI82XX-KIT
794336-SI82XX-KIT
Evaluation and Demonstration Boards and Kits - SI82XX-KIT 794336-SI82XX-KIT
Manufacturer: Silicon Labs Win Source Part Number: 794336-SI82XX-KIT Main Purpose: Interface, ISOdriver Supplied Contents: Board(s) Primary Attributes: 4 Individual Circuits Embedded: No Utilized IC / Part: Si8220, Si8233, Si8234, Si8235 Family Name: SI82XX Categories: Development Boards, Kits, Programmers Introduction Date: August 31, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794336-SI82XX-KIT
Main Purpose: Interface, ISOdriver
Supplied Contents: Board(s)
Primary Attributes: 4 Individual Circuits
Embedded: No
Utilized IC / Part: Si8220, Si8233, Si8234, Si8235
Family Name: SI82XX
Categories: Development Boards, Kits, Programmers
Introduction Date: August 31, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
SI82XX-KIT
Power Management IC Development Tools SI82XX-KIT
Power Management IC Development Tools Si82xx ISOdriver evaluation kit with: Si8235BD (4.0 A Dual Driver), Si8233BD (4.0 A HS/LS Driver), Si8234BD (4.0 A PWM) and Si8220BD (2.5 A Opto-input Driver)

Power Management IC Development Tools Si82xx ISOdriver evaluation kit with: Si8235BD (4.0 A Dual Driver), Si8233BD (4.0 A HS/LS Driver), Si8234BD (4.0 A PWM) and Si8220BD (2.5 A Opto-input Driver)

Buy Now Datasheet
Evaluation Board, Isolator; Kit Application Type Silicon Labs - 55X3115 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Isolator; Kit Application Type Silicon Labs
55X3115
Evaluation Board, Isolator; Kit Application Type Silicon Labs 55X3115
EVALUATION BOARD, ISOLATOR; Kit Application Type:Interface; Application Sub Type:Isolator; Silicon Manufacturer:Silicon Laboratories; Silicon Core Number:SI823X; Product Range:-; Kit Contents:Eval Board SI823X; Features:HS/LS & Dual RoHS Compliant: Yes

EVALUATION BOARD, ISOLATOR; Kit Application Type:Interface; Application Sub Type:Isolator; Silicon Manufacturer:Silicon Laboratories; Silicon Core Number:SI823X; Product Range:-; Kit Contents:Eval Board SI823X; Features:HS/LS & Dual RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 794336-SI82XX-KIT SI82XX-KIT 55X3115
Product Name Evaluation and Demonstration Boards and Kits - SI82XX-KIT Power Management IC Development Tools Evaluation Board, Isolator; Kit Application Type Silicon Labs
Category Developement Board Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2251591 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK2B Heading - Basic Starter Kit - AS-STARTKIT-HEAD-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details