Silicon Labs Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs SI8274DB4D-IS1

Description
MOSFET/IGBT/SIC DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:85ns; Output RoHS Compliant: Yes
Datasheet
Description
MOSFET/IGBT/SIC DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:85ns; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs - 22AJ0456 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
22AJ0456
Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs 22AJ0456
MOSFET/IGBT/SIC DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:85ns; Output RoHS Compliant: Yes

MOSFET/IGBT/SIC DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:85ns; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 22AJ0456
Product Name Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHCT573PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details
8KV Gate Driver IC - 906-1ED3124MC12HXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2
Supply Voltage 3.1 to 17 volts
Rise Time 30 ns
View Details
4 suppliers