Silicon Labs Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs SI8271BBD-IS

Description
MOSFET/IGBT/SIC DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Delay:45ns; Output Delay:45ns; Operating RoHS Compliant: Yes
Description
MOSFET/IGBT/SIC DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Delay:45ns; Output Delay:45ns; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs - 22AJ0449 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
22AJ0449
Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs 22AJ0449
MOSFET/IGBT/SIC DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Delay:45ns; Output Delay:45ns; Operating RoHS Compliant: Yes

MOSFET/IGBT/SIC DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Delay:45ns; Output Delay:45ns; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 22AJ0449
Product Name Mosfet/igbt/sic Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 2EDL05I06PJXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 0.5000 amps
View Details
6 suppliers
 - 74AUP1G126GX/S500H - Rochester Electronics
Specs
Package Type SOT1226
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 75126D - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
Packing Method Tube; Tube; Other
View Details