Silicon Labs High Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-8; Driver Configuration Silicon Labs SI8271AB-IS

Description
HIGH CMTI DRIVER, 1CH, 4A, 2.5KV, SOIC-8; Driver Configuration:Non-In verting; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:10.5ns; Output RoHS Compliant: Yes
Datasheet
Description
HIGH CMTI DRIVER, 1CH, 4A, 2.5KV, SOIC-8; Driver Configuration:Non-In verting; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:10.5ns; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-8; Driver Configuration Silicon Labs - 84Y6503 - Newark, An Avnet Company
Chicago, IL, United States
High Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-8; Driver Configuration Silicon Labs
84Y6503
High Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-8; Driver Configuration Silicon Labs 84Y6503
HIGH CMTI DRIVER, 1CH, 4A, 2.5KV, SOIC-8; Driver Configuration:Non-In verting; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:10.5ns; Output RoHS Compliant: Yes

HIGH CMTI DRIVER, 1CH, 4A, 2.5KV, SOIC-8; Driver Configuration:Non-Inverting; Peak Output Current:4A; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:10.5ns; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 84Y6503
Product Name High Cmti Driver, 1Ch, 4A, 2.5Kv, Soic-8; Driver Configuration Silicon Labs
Driver Type High-side
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6841ELWTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Clock Buffers, Drivers - SI5330B-A00206-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details
 - 55463/BPA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP8
Packing Method Tube; Tube; Other
View Details