Silicon Labs Isolators - Gate Drivers - SI8261BCC-C-IS SI8261BCC-C-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 1249591-SI8261BCC-C- IS Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 500mA, 1.2A Operating Supply Voltage: 13.5 V ~ 30 V Voltage - Forward (Vf) (Typ): 2.8V (Maximum) Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 4A Family Name: Si8261B Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 50ns Pulse Width Distortion (Maximum): 28ns Alternative Parts (Cross-Reference): Si8261BCC-C-ISR; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1249591-SI8261BCC-C- IS Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 500mA, 1.2A Operating Supply Voltage: 13.5 V ~ 30 V Voltage - Forward (Vf) (Typ): 2.8V (Maximum) Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 4A Family Name: Si8261B Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 50ns Pulse Width Distortion (Maximum): 28ns Alternative Parts (Cross-Reference): Si8261BCC-C-ISR; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8261BCC-C-IS - 1249591-SI8261BCC-C-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8261BCC-C-IS
1249591-SI8261BCC-C-IS
Isolators - Gate Drivers - SI8261BCC-C-IS 1249591-SI8261BCC-C-IS
Manufacturer: Silicon Labs Win Source Part Number: 1249591-SI8261BCC-C- IS Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 500mA, 1.2A Operating Supply Voltage: 13.5 V ~ 30 V Voltage - Forward (Vf) (Typ): 2.8V (Maximum) Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Peak Output: 4A Family Name: Si8261B Categories: Isolators Manufacturer Homepage: www.silabs.com Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 50ns Pulse Width Distortion (Maximum): 28ns Alternative Parts (Cross-Reference): Si8261BCC-C-ISR; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1249591-SI8261BCC-C-IS
Series: Automotive, AEC-Q100
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Approvals: CQC, CSA, UR, VDE
Mounting: SMD
Technology: Capacitive Coupling
Current - Output High, Low: 500mA, 1.2A
Operating Supply Voltage: 13.5 V ~ 30 V
Voltage - Forward (Vf) (Typ): 2.8V (Maximum)
Rise / Fall Time (Typ): 5.5ns, 8.5ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Peak Output: 4A
Family Name: Si8261B
Categories: Isolators
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 30mA
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 60ns, 50ns
Pulse Width Distortion (Maximum): 28ns
Alternative Parts (Cross-Reference): Si8261BCC-C-ISR;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1249591-SI8261BCC-C-IS
Product Name Isolators - Gate Drivers - SI8261BCC-C-IS
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243812-SI8274GB4D-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details