Silicon Labs Isolators - Gate Drivers - SI8261BBD-C-IS SI8261BBD-C-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 794341-SI8261BBD-C-I S Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 6-SOIC (0.295", 7.50mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 500mA, 1.2A Operating Supply Voltage: 9.4 V ~ 30 V Voltage - Forward (Vf) (Typ): 2.8V (Maximum) Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 4A Family Name: Si8261B Categories: Isolators Manufacturer Package: 6-SDIP Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 50ns Pulse Width Distortion (Maximum): 28ns Alternative Parts (Cross-Reference): Si8261BBD-C-ISR; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794341-SI8261BBD-C-I S Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 6-SOIC (0.295", 7.50mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 500mA, 1.2A Operating Supply Voltage: 9.4 V ~ 30 V Voltage - Forward (Vf) (Typ): 2.8V (Maximum) Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 4A Family Name: Si8261B Categories: Isolators Manufacturer Package: 6-SDIP Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 50ns Pulse Width Distortion (Maximum): 28ns Alternative Parts (Cross-Reference): Si8261BBD-C-ISR; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8261BBD-C-IS - 794341-SI8261BBD-C-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8261BBD-C-IS
794341-SI8261BBD-C-IS
Isolators - Gate Drivers - SI8261BBD-C-IS 794341-SI8261BBD-C-IS
Manufacturer: Silicon Labs Win Source Part Number: 794341-SI8261BBD-C-I S Series: Automotive, AEC-Q100 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 6-SOIC (0.295", 7.50mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 500mA, 1.2A Operating Supply Voltage: 9.4 V ~ 30 V Voltage - Forward (Vf) (Typ): 2.8V (Maximum) Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 4A Family Name: Si8261B Categories: Isolators Manufacturer Package: 6-SDIP Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 50ns Pulse Width Distortion (Maximum): 28ns Alternative Parts (Cross-Reference): Si8261BBD-C-ISR; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 794341-SI8261BBD-C-IS
Series: Automotive, AEC-Q100
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 6-SOIC (0.295", 7.50mm Width)
Approvals: CQC, CSA, UR, VDE
Mounting: SMD
Technology: Capacitive Coupling
Current - Output High, Low: 500mA, 1.2A
Operating Supply Voltage: 9.4 V ~ 30 V
Voltage - Forward (Vf) (Typ): 2.8V (Maximum)
Rise / Fall Time (Typ): 5.5ns, 8.5ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Peak Output: 4A
Family Name: Si8261B
Categories: Isolators
Manufacturer Package: 6-SDIP
Current - DC Forward (If) (Maximum): 30mA
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 60ns, 50ns
Pulse Width Distortion (Maximum): 28ns
Alternative Parts (Cross-Reference): Si8261BBD-C-ISR;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 794341-SI8261BBD-C-IS
Product Name Isolators - Gate Drivers - SI8261BBD-C-IS
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B49 Voltage Output Module - 8B49-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Digital Isolators - ADUM4401WARWZ - 860601-ADUM4401WARWZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details