Silicon Labs Class D Audio Drivers Si8244BB-C-IS1

Description
Silicon Labs' Si824x audio drivers are isolated Class D gate drivers that power audio systems delivering from 30 W up to 1000 W of audio power. Based on Silicon Labs’ proprietary isolation technology, the Si824x Class D audio drivers incorporate input-to-output isolation, which enables level-translation of signals without additional external circuits. The Si824x audio drivers feature adjustable dead-time control for achieving optimal THD, overlap protection that safeguards against shoot-through current damage, robust immunity to latch-up and high-voltage transients, and lower BOM costs and PCB footprints compared to non-isolated gate drive solutions. See the sound quality performance of the Si824x audio driver over the audible spectrum using the Class D Sound Quality Demonstration. Features 0.5A (Si8241) & 4A (Si8244) peak output current PWM input High precision and linear programmable dead-time generator High latch-up immunity, > 100V/ns Built-in isolation and level translation in one package 1500 Vrms output-to-output isolation 2500 Vrms input-to-input isolation Up to 8MHz operation Wide operating range: -40 to +125 C Transient immunity > 30 kV/us RoHS compliant narrow body 16-pin SOIC package
Datasheet
Description
Silicon Labs' Si824x audio drivers are isolated Class D gate drivers that power audio systems delivering from 30 W up to 1000 W of audio power. Based on Silicon Labs’ proprietary isolation technology, the Si824x Class D audio drivers incorporate input-to-output isolation, which enables level-translation of signals without additional external circuits. The Si824x audio drivers feature adjustable dead-time control for achieving optimal THD, overlap protection that safeguards against shoot-through current damage, robust immunity to latch-up and high-voltage transients, and lower BOM costs and PCB footprints compared to non-isolated gate drive solutions. See the sound quality performance of the Si824x audio driver over the audible spectrum using the Class D Sound Quality Demonstration. Features 0.5A (Si8241) & 4A (Si8244) peak output current PWM input High precision and linear programmable dead-time generator High latch-up immunity, > 100V/ns Built-in isolation and level translation in one package 1500 Vrms output-to-output isolation 2500 Vrms input-to-input isolation Up to 8MHz operation Wide operating range: -40 to +125 C Transient immunity > 30 kV/us RoHS compliant narrow body 16-pin SOIC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class D Audio Drivers - Si8244BB-C-IS1 - Silicon Labs
Austin, TX, USA
Class D Audio Drivers
Si8244BB-C-IS1
Class D Audio Drivers Si8244BB-C-IS1
Silicon Labs' Si824x audio drivers are isolated Class D gate drivers that power audio systems delivering from 30 W up to 1000 W of audio power. Based on Silicon Labs’ proprietary isolation technology, the Si824x Class D audio drivers incorporate input-to-output isolation, which enables level-translation of signals without additional external circuits. The Si824x audio drivers feature adjustable dead-time control for achieving optimal THD, overlap protection that safeguards against shoot-through current damage, robust immunity to latch-up and high-voltage transients, and lower BOM costs and PCB footprints compared to non-isolated gate drive solutions. See the sound quality performance of the Si824x audio driver over the audible spectrum using the Class D Sound Quality Demonstration. Features 0.5A (Si8241) & 4A (Si8244) peak output current PWM input High precision and linear programmable dead-time generator High latch-up immunity, > 100V/ns Built-in isolation and level translation in one package 1500 Vrms output-to-output isolation 2500 Vrms input-to-input isolation Up to 8MHz operation Wide operating range: -40 to +125 C Transient immunity > 30 kV/us RoHS compliant narrow body 16-pin SOIC package

Silicon Labs' Si824x audio drivers are isolated Class D gate drivers that power audio systems delivering from 30 W up to 1000 W of audio power. Based on Silicon Labs’ proprietary isolation technology, the Si824x Class D audio drivers incorporate input-to-output isolation, which enables level-translation of signals without additional external circuits. The Si824x audio drivers feature adjustable dead-time control for achieving optimal THD, overlap protection that safeguards against shoot-through current damage, robust immunity to latch-up and high-voltage transients, and lower BOM costs and PCB footprints compared to non-isolated gate drive solutions. See the sound quality performance of the Si824x audio driver over the audible spectrum using the Class D Sound Quality Demonstration.

Features

  • 0.5A (Si8241) & 4A (Si8244) peak output current
    PWM input
  • High precision and linear programmable dead-time generator
  • High latch-up immunity, > 100V/ns
  • Built-in isolation and level translation in one package
  • 1500 Vrms output-to-output isolation
  • 2500 Vrms input-to-input isolation
  • Up to 8MHz operation
  • Wide operating range: -40 to +125 C
  • Transient immunity > 30 kV/us
  • RoHS compliant narrow body 16-pin SOIC package
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Operational Amplifiers
Product Number Si8244BB-C-IS1
Product Name Class D Audio Drivers
Features Single-Supply
Unlock Full Specs
to access all available technical data