Silicon Labs Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs SI823H5BB-IS1

Description
MOSFET/IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:19ns; Output Delay:19ns; Operating RoHS Compliant: Yes
Datasheet
Description
MOSFET/IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:19ns; Output Delay:19ns; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs - 22AJ0444 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
22AJ0444
Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs 22AJ0444
MOSFET/IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:19ns; Output Delay:19ns; Operating RoHS Compliant: Yes

MOSFET/IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:4A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:19ns; Output Delay:19ns; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 22AJ0444
Product Name Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 54141DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
5.7KV Gate Driver IC - 906-1ED3241MC12HXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1 Output
Supply Voltage 3 to 15.15 volts
Rise Time 9 ns
View Details
4 suppliers
Specialty Logic - 1727-74AUP1Z125GM,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details