Silicon Labs Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs SI823H4BB-IS1

Description
MOSFET/IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:39ns; Output RoHS Compliant: Yes
Description
MOSFET/IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:39ns; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs - 22AJ0443 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
22AJ0443
Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs 22AJ0443
MOSFET/IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:39ns; Output RoHS Compliant: Yes

MOSFET/IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:39ns; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 22AJ0443
Product Name Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

4.5KV Gate Driver IC - 906-1ED020I12FA2XUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 4.5 to 20 volts
Rise Time 30 ns
View Details
5 suppliers
 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53308-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
Clock Buffers, Drivers - CDCLVD110VF - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 1.10E6 kHz
View Details