Silicon Labs Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs SI823H3BB-IS1

Description
MOSFET/IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:89ns; Output RoHS Compliant: Yes
Datasheet
Description
MOSFET/IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:89ns; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs - 22AJ0442 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
22AJ0442
Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs 22AJ0442
MOSFET/IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:89ns; Output RoHS Compliant: Yes

MOSFET/IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:89ns; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 22AJ0442
Product Name Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557KLBTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Drivers - 448-1ED44171N01BXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 2.6 amps
View Details
3 suppliers
 - 74LVCH16244ADGG,112 - Rochester Electronics
Specs
Package Type SOP; SSOP; TSSOP48
Packing Method Tube; Tube; Other
View Details