Silicon Labs Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs SI823H2BB-IS1

Description
MOSFET/IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:19ns; Output RoHS Compliant: Yes
Datasheet
Description
MOSFET/IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:19ns; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs - 22AJ0441 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
22AJ0441
Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs 22AJ0441
MOSFET/IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:19ns; Output RoHS Compliant: Yes

MOSFET/IGBT DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:19ns; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 22AJ0441
Product Name Mosfet/igbt Driver, -40 To 125Deg C; Driver Configuration Silicon Labs
Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 6ED003L06F2XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Inverting
Supply Voltage 13 to 17.5 volts
View Details
6 suppliers
 - 74AHCT125D,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT108
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCP1803RGET - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details