Silicon Labs Isolators - Gate Drivers - SI8232BD-B-ISR SI8232BD-B-ISR

Description
Manufacturer: Silicon Labs Win Source Part Number: 794335-SI8232BD-B-IS R Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 250mA, 500mA Operating Supply Voltage: 9.4 V ~ 24 V Rise / Fall Time (Typ): 20ns, 20ns (Maximum) Number of Channels: 2 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Current - Peak Output: 500mA Family Name: SI8232 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns Alternative Parts (Cross-Reference): SI8232BD-B-IS; Si8232BD-D-IS; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794335-SI8232BD-B-IS R Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 250mA, 500mA Operating Supply Voltage: 9.4 V ~ 24 V Rise / Fall Time (Typ): 20ns, 20ns (Maximum) Number of Channels: 2 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Current - Peak Output: 500mA Family Name: SI8232 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns Alternative Parts (Cross-Reference): SI8232BD-B-IS; Si8232BD-D-IS; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8232BD-B-ISR - 794335-SI8232BD-B-ISR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8232BD-B-ISR
794335-SI8232BD-B-ISR
Isolators - Gate Drivers - SI8232BD-B-ISR 794335-SI8232BD-B-ISR
Manufacturer: Silicon Labs Win Source Part Number: 794335-SI8232BD-B-IS R Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CQC, CSA, UR, VDE Mounting: SMD Technology: Capacitive Coupling Current - Output High, Low: 250mA, 500mA Operating Supply Voltage: 9.4 V ~ 24 V Rise / Fall Time (Typ): 20ns, 20ns (Maximum) Number of Channels: 2 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Current - Peak Output: 500mA Family Name: SI8232 Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Pulse Width Distortion (Maximum): 5.6ns Alternative Parts (Cross-Reference): SI8232BD-B-IS; Si8232BD-D-IS; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 794335-SI8232BD-B-ISR
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Approvals: CQC, CSA, UR, VDE
Mounting: SMD
Technology: Capacitive Coupling
Current - Output High, Low: 250mA, 500mA
Operating Supply Voltage: 9.4 V ~ 24 V
Rise / Fall Time (Typ): 20ns, 20ns (Maximum)
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Part Status: Obsolete(EOL)
Current - Peak Output: 500mA
Family Name: SI8232
Categories: Isolators
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns
Pulse Width Distortion (Maximum): 5.6ns
Alternative Parts (Cross-Reference): SI8232BD-B-IS; Si8232BD-D-IS;
Introduction Date: November 20, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 794335-SI8232BD-B-ISR
Product Name Isolators - Gate Drivers - SI8232BD-B-ISR
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Passive isolator - 857-450 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-06 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1007997-SI8232BB-D-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details