Silicon Labs Optocoupler, Gate Drive, Aec-Q100, 2.5Kv; No. Of Channels Silicon Labs SI8220BB-D-IS

Description
OPTOCOUPLER, GATE DRIVE, AEC-Q100, 2.5KV; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:2.5kV; Product Range:Si82 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, GATE DRIVE, AEC-Q100, 2.5KV; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:2.5kV; Product Range:Si82 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Gate Drive, Aec-Q100, 2.5Kv; No. Of Channels Silicon Labs - 75AC2028 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, Aec-Q100, 2.5Kv; No. Of Channels Silicon Labs
75AC2028
Optocoupler, Gate Drive, Aec-Q100, 2.5Kv; No. Of Channels Silicon Labs 75AC2028
OPTOCOUPLER, GATE DRIVE, AEC-Q100, 2.5KV; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:2.5kV; Product Range:Si82 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, AEC-Q100, 2.5KV; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:2.5kV; Product Range:Si82 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 75AC2028
Product Name Optocoupler, Gate Drive, Aec-Q100, 2.5Kv; No. Of Channels Silicon Labs
Mounting Option SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3860MC12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details