Win Source Part Number: 1283759-SI72XX-EVAL-
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Supplied Contents: Board(s)
Utilized IC / Part: Si72xx
Sensor Type: Hall Effect
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Other Names: 336-5085
Base Product Number: SI72XX
Si72xx - Hall Effect Sensor Evaluation Board
SI72XX HALL EFFECT MAGNETIC SENS
EVAL KIT, MAGNETIC SENSOR ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283759-SI72XX-EVAL-KIT | 336-5085-ND | SI72XX-EVAL-KIT | 40AH5361 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Sensor Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards | Eval Kit, Magnetic Sensor Rohs Compliant Silicon Labs |
| Category | Developement Board | Developement Board | Developement Board |