Silicon Labs Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) SI7217-B-01-IVR

Description
Win Source Part Number: 1235378-SI7217-B-01- IVR Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: BIST Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 7kHz Current - Supply (Max): 5.5mA (Typ) Axis: Single Sensing Range: ±20mT Voltage - Supply: 2.25V ~ 5.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI7217
Request a Quote Datasheet
Description
Win Source Part Number: 1235378-SI7217-B-01- IVR Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: BIST Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 7kHz Current - Supply (Max): 5.5mA (Typ) Axis: Single Sensing Range: ±20mT Voltage - Supply: 2.25V ~ 5.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI7217
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1235378-SI7217-B-01-IVR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1235378-SI7217-B-01-IVR
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1235378-SI7217-B-01-IVR
Win Source Part Number: 1235378-SI7217-B-01- IVR Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: BIST Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 7kHz Current - Supply (Max): 5.5mA (Typ) Axis: Single Sensing Range: ±20mT Voltage - Supply: 2.25V ~ 5.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI7217

Win Source Part Number: 1235378-SI7217-B-01-IVR
Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Features: BIST
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 7kHz
Current - Supply (Max): 5.5mA (Typ)
Axis: Single
Sensing Range: ±20mT
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: SI7217

Buy Now Datasheet
Linear, Compass (ICs) - SI7217-B-01-IVR - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
SI7217-B-01-IVR
Linear, Compass (ICs) SI7217-B-01-IVR
SENSOR HALL EFFECT ANALOG SOT23

SENSOR HALL EFFECT ANALOG SOT23

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - SI7217-B-01-IVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
SI7217-B-01-IVR
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) SI7217-B-01-IVR
SENSOR HALL EFFECT ANALOG SOT23

SENSOR HALL EFFECT ANALOG SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1235378-SI7217-B-01-IVR SI7217-B-01-IVR SI7217-B-01-IVR
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1171EEHLT-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 1.65 to 3.5 volts
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details